ETSI - PRETS 300 173

Identification Supplementary Services in Private Telecommunication Networks - Specification, Functional Model and Information Flows -

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 50
scope:

This European Telecommunication Standard (ETS) specifies the following Identification Supplementary Services: Calling Line Identification Presentation (SS-CLIP), Connected Line Identification Presentation (SS-COLP) and Calling/Connected Line Identification Restriction (SS-CLIR), which are applicable to various basic services supported by Private Telecommunication Network (PTN). Basic services are specified in Standard ECMA-142.

Service specifications are produced in three Stages, according to the method described in ENV 41005. This standard contains the Stage 1 and Stage 2 specifications of the Identification Supplementary Services. The Stage 1 specifications (clauses 5 to 13) specify the supplementary services as seen by users of PTNs. The Stage 2 specifications (clauses 14 to 28) identify the functional entities involved in the supplementary services and the information flows between them.

Document History

January 1, 1996
Private Integrated Services Network (PISN); Specification, Functional Models and Information Flows; Identification Supplementary Services
A description is not available for this item.
January 1, 1995
Private Integrated Services Network (PISN); Specification, Functional Models and Information Flows; Identification Supplementary Services Second Edition (ISO/IEC 14136 (1995), Modified)
Foreword This second edition European Telecommunication Standard (ETS) has been produced by the Communication, Networks, and Systems Interconnection Technical Committee (TC32) of ECMA on behalf of...
January 1, 1992
Private Telecommunication Network (PTN); Specification, Functional Models and Information Flows Identification Supplementary Services
This European Telecommunication Standard (ETS) specifies the following Identification Supplementary Services: Calling Line Identification Presentation (SS-CLIP), Connected Line Identification...
January 1, 1992
Private Telecommunications Network (PTN); Specification, Functional Models and Information Flows Identification Supplementary Services
This standard specifies the following specifies the following Identification Supplementary Services: Calling Line Identification Presentation (SS-CLIP), Connected Line Identification Presentation...
PRETS 300 173
January 1, 1991
Identification Supplementary Services in Private Telecommunication Networks - Specification, Functional Model and Information Flows -
This European Telecommunication Standard (ETS) specifies the following Identification Supplementary Services: Calling Line Identification Presentation (SS-CLIP), Connected Line Identification...

References

Advertisement