ASTM International - ASTM E2664-09a
Standard Test Method for Methanol Wall Wash of Marine Vessels Handling Polyester Grade Monoethylene Glycol
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Cargo spaces): | 47.020.85 |
significance And Use:
The methanol wall wash test is performed to determine the cleanliness and suitability of cargo tanks or compartments on a marine vessel prior to loading polyester grade monoethylene glycol.... View More
scope:
1.1 This test method covers the methanol wall wash procedure and the chemical and physical analysis of the wall wash sampling for cargo tanks of marine vessels handling polyester grade monoethylene glycol. The key sections for the wall wash procedure and test methods appear in the following order:
| Sections | |
|---|---|
| Wall Wash Procedure | 7 and 8 |
| Appearance | 9-11 |
| Color | 12-14 |
| Hydrocarbons | 15-17 |
| Chloride | 18-21 |
1.2 The values given in SI units are to be considered as the standard. No other units of measurement are included in this standard.
1.3 Review the current Material Safety Data Sheet (MSDS) for detailed information concerning toxicity, first aid procedures and safety precautions.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 6.
Document History