ASTM International - ASTM D3532-99(2009)

Standard Test Method for Gel Time of Carbon Fiber-Epoxy Prepreg

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 2
ICS Code (Reinforced plastics): 83.120
significance And Use:

This test method can be used to obtain the gel time of resin squeezed from prepreg tape or sheet material. This test is a useful measure for material acceptance.

The gel time will vary with... View More

scope:

1.1 This test method covers the determination of gel time of carbon fiber-epoxy tape and sheet. The test method is suitable for the measurement of gel time of resin systems having either high or low viscosity.

1.2 The values stated in SI units are to be regarded as standard. The values in parentheses are for reference only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3532-99(2009)
September 1, 2009
Standard Test Method for Gel Time of Carbon Fiber-Epoxy Prepreg
1.1 This test method covers the determination of gel time of carbon fiber-epoxy tape and sheet. The test method is suitable for the measurement of gel time of resin systems having either high or low...
October 1, 2004
Standard Test Method for Gel Time of Carbon Fiber-Epoxy Prepreg
This test method can be used to obtain the gel time of resin squeezed from prepreg tape or sheet material. This test is a useful measure for material acceptance. The gel time will vary with the test...
October 10, 1999
Standard Test Method for Gel Time of Carbon Fiber-Epoxy Prepreg
1.1 This test method covers the determination of gel time of carbon fiber-epoxy tape and sheet. The test method is suitable for the measurement of gel time of resin systems having either high or low...
Advertisement