ASTM International - ASTM D3711-95(2009)

Standard Test Method for Deposition Tendencies of Liquids in Thin Films and Vapors (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

The test method shall measure the deposit formation tendencies of liquids on steel surfaces in air at 101.3 KPa (1-atm) pressure. Other surfaces and other atmospheric media may be substituted for... View More

scope:

1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic lubricants, hydraulic fluids, heat-transfer fluids, and related materials.

1.2 The values stated in SI units are to be regarded as the standard. In cases where materials, products, or equipment are available in inch-pound units only, SI units are omitted.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Section 7 and Annex A2.

Document History

ASTM D3711-95(2009)
October 1, 2009
Standard Test Method for Deposition Tendencies of Liquids in Thin Films and Vapors (Withdrawn 2016)
1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic...
June 1, 2005
Standard Test Method for Deposition Tendencies of Liquids in Thin Films and Vapors
1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic...
January 1, 1995
Standard Test Method for Deposition Tendencies of Liquids in Thin Films and Vapors
1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic...
January 1, 1995
Standard Test Method for Deposition Tendencies of Liquids in Thin Films and Vapors
1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic...
Advertisement