ASTM International - ASTM D2426-93(2009)
Standard Test Method for Butadiene Dimer and Styrene in Butadiene Concentrates by Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aliphatic hydrocarbons): | 71.080.10 |
significance And Use:
Butadiene dimer and styrene may be present as impurities in commercial butadiene. This test method is suitable for use in internal quality control and in establishing product specifications.
scope:
1.1 This test method covers the determination of butadiene dimer (4-vinylcyclohexene-
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements see Sections 6 and 8.
Document History