ASTM International - ASTM A905-93(1998)
Standard Specification for Steel Wire, Pressure Vessel Winding
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers requirements for a high strength drawn and cold rolled steel wire in two strength classes, with rectangular cross section, and round mill edge. This wire is intended for prestressed vessel and press frame windings.
1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards. Within the text and tables, the SI units are shown in parentheses. The values stated in each system are not exact equivalents. Therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History