ASTM International - ASTM C1540-09a

Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2009
Status: inactive
Page Count: 12
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings.

1.2 Couplings covered by this standard shall have minimum dimensions as found in Table 1 and Fig. 1 of this standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The committee with jurisdiction over this standard is aware of comparable standards published by other organizations, namely Cast Iron Soil Pipe Institute specification CISPI 310 and Factory Mutual Research standard FM 1680.

1.5 The following precautionary caveat pertains only to the test method portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

TABLE 1

Nominal Pipe SizeCoupling Width
1½ to 4 in. (38 to 100 mm)3 in. (76 mm) Minimum Width
5 to 10 in. (127 to 254 mm)4 in. (100 mm) Minimum Width
12 to 15 in. (305 to 381 mm)5½ in. (140 mm) Minimum Width

FIG. 1 Typical Center Stop Detail

abstract:

This specification covers the performance evaluation of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. Physical properties of all stainless steel and gaskets shall... View More

Document History

July 15, 2026
Standard Specification for Heavy-Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluation of the performance of heavy-duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
May 1, 2020
Standard Specification for Heavy-Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluation of the performance of heavy-duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
February 1, 2018
Standard Specification for Heavy-Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy-duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
June 1, 2015
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
October 1, 2014
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
June 1, 2011
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
ASTM C1540-09a
October 15, 2009
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
September 1, 2009
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
October 1, 2008
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
May 1, 2004
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
July 10, 2002
Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
1.1 This specification covers the evaluating of the performance of heavy duty shielded couplings to join hubless cast iron soil pipe and fittings. 1.2 Couplings covered by this standard shall have...
Advertisement