ASTM International - ASTM E955-88(2009)e1

Standard Test Method for Thermal Characteristics of Refuse-Derived Fuel Macrosamples (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 3
ICS Code (Solid fuels): 75.160.10
significance And Use:

This test method is available to producers and users of RDF as a means of determining thermal characteristics of a large sample of RDF without extensive processing of the laboratory sample. It is... View More

scope:

1.1 This test method covers the determination of moisture, noncombustibles and combustibles, and the calculation of higher heating value content of a large mass of refuse-derived fuel-three (RDF).

1.2 This test method may be applicable to any waste material, including residues from combustion, from which a representative sample can be prepared.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 7 for additional hazard information.

Document History

ASTM E955-88(2009)e1
September 1, 2009
Standard Test Method for Thermal Characteristics of Refuse-Derived Fuel Macrosamples (Withdrawn 2017)
1.1 This test method covers the determination of moisture, noncombustibles and combustibles, and the calculation of higher heating value content of a large mass of refuse-derived fuel-three (RDF)....
January 1, 1996
Standard Test Method for Thermal Characteristics of Refuse-Derived Fuel Macrosamples
1.1 This test method covers the determination of moisture, noncombustibles and combustibles, and the calculation of higher heating value content of a large mass of refuse-derived fuel-three (RDF)....
March 25, 1988
Standard Test Method for Thermal Characteristics of Refuse-Derived Fuel Macrosamples
1.1 This test method covers the determination of moisture, noncombustibles and combustibles, and the calculation of higher heating value content of a large mass of refuse-derived fuel-three...
Advertisement