ASTM International - ASTM D1287-09

Standard Test Method for pH of Engine Coolants and Antirusts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 4
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

pH is a measure of the hydrogen ion concentration and indicates whether an engine coolant, antirust, or a solution of these compounds is acidic, alkaline, or neutral.

The pH range includes... View More

scope:

1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products.

Note 1-Antirusts in solid form are not included in this test method.

Note 2-It is believed that this procedure gives all the information required for determining the pH of samples of engine coolant or antirust likely to be encountered. Should additional information on pH determinations be needed, reference should be made to Test Method E70.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for pH of Engine Coolants and Antirusts
1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products. Note 1: Antirusts in solid form...
October 1, 2011
Standard Test Method for pH of Engine Coolants and Antirusts
1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products. Note 1—Antirusts in solid form are...
ASTM D1287-09
November 1, 2009
Standard Test Method for pH of Engine Coolants and Antirusts
1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products. Note 1—Antirusts in solid form are...
June 15, 1991
Standard Test Method for pH of Engine Coolants and Antirusts
1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products. Note 1—Antirusts in solid form are...
January 1, 1991
Standard Test Method for pH of Engine Coolants and Antirusts
1.1 This test method covers the determination of the pH of unused engine coolants and antirusts, and used or unused aqueous dilutions of the concentrated products. Note 1-Antirusts in solid form are...
Advertisement