ASTM International - ASTM D3294-09

Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 6
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of 0.794 mm (1/32 in.) manufactured from PTFE resin molding materials.

1.2 This specification also establishes requirements for molded basic shapes made from molding and extrusion materials. This specification is for products 300 mm (12 in.) or less in a dimension parallel to and 12.7 mm (0.5 in.) or greater in the dimension perpendicular to the direction of the applied molding pressure.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Special attention is called to 13.2, 13.3, 13.6, 13.8, and A1.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification establishes the requirements and test methods for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet manufactured from... View More

Document History

July 1, 2022
Standard Specification for Polytetrafluoroethylene (PTFE) Resin Molded Sheet and Molded Basic Shapes
1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of...
September 1, 2015
Standard Specification for Polytetrafluoroethylene (PTFE) Resin Molded Sheet and Molded Basic Shapes
1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of...
ASTM D3294-09
November 1, 2009
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes
1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of...
April 10, 2003
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes
1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of...
September 10, 1997
Standard Specification for PTFE Resin Molded Sheet and Molded Basic Shapes
1.1 This specification establishes requirements and methods of test for the material, dimensions, and workmanship, and the physical and electrical properties of molded sheet in minimum thicknesses of...
Advertisement