ASTM International - ASTM F2226-03(2009)e1

Standard Practice for Determining the Adhesion of Prints and Laminating Films (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
ICS Code (Materials for graphic technology): 37.100.20
significance And Use:

The image life of printed media displayed in both typical office and outdoor environments can be extended by lamination or encapsulation. While natural aging is the most reliable method of... View More

scope:

1.1 This practice covers procedures for printing a document, applying a laminating film and subsequently delaminating. The laminate film is used for encapsulating and mounting prints to preserve them in office and outdoor environments.

1.2 This practice describes procedures for determining the adhesion strength of lamination film when it is applied to black and white and color prints produced by printers, copiers and other reprographic devices.

1.3 This practice can be used to test different laminates with a given set of inks and media or it can be used to evaluate inks and media with a given laminate.

1.4 This practice specifies size of specimens and defines conditions for measurement of peel adhesion at a 180° angle and delamination speed.

1.5 This practice is applicable to constructions where the substrate surface is subject to failure under peel conditions.

1.6 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F2226-03(2009)e1
October 1, 2009
Standard Practice for Determining the Adhesion of Prints and Laminating Films (Withdrawn 2017)
The image life of printed media displayed in both typical office and outdoor environments can be extended by lamination or encapsulation. While natural aging is the most reliable method of assessing...
January 10, 2003
Standard Practice for Determining the Adhesion of Prints and Laminating Films
1.1 This practice covers procedures for printing a document, applying a laminating film and subsequently delaminating. The laminate film is used for encapsulating and mounting prints to preserve them...
Advertisement