ASTM International - ASTM C1552-09a
Standard Practice for Capping Concrete Masonry Units, Related Units and Masonry Prisms for Compression Testing
| Organization: | ASTM International |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Masonry): | 91.080.30 |
significance And Use:
This practice describes procedures for providing plane surfaces on the two bearing surfaces of units and prisms. The purpose of this standard is to provide consistent and standardized procedures... View More
scope:
1.1 This practice covers apparatus, materials, and procedures for capping concrete masonry units, related units, including coupons or other specimens obtained from such units, and masonry prisms for compression testing.
Note 1-The testing laboratory performing these test methods should be evaluated in accordance with Practice C1093.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History