ASTM International - ASTM A801-09

Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 5
ICS Code (Irons): 77.080.10
scope:

1.1 This specification covers two wrought iron-cobalt alloy types for use in magnetic components requiring high permeability at and above 15 kG (1.5 T) or high magnetic saturation. The specific alloy types covered are:

Alloy TypeUNSNominal Composition
1R3000549 % Co, 49 % Fe, 2 % V
2K9265027 % Co, 0.50 % Cr, balance Fe

1.1.1 This specification also covers material supplied by a producer in the form and physical condition suitable for fabrication into parts that will later be given final heat treatment to achieve the desired magnetic characteristics and, where required, mechanical properties. It covers material supplied in form of forging billets, hot-rolled products (that is, bar, plate, and strip), cold-finished bars, and cold-rolled strip.

1.2 This specification does not cover parts produced by casting or by powder metallurgical techniques.

1.3 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49 % Fe, 2 % V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The... View More

Document History

February 1, 2021
Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)
1.1 This specification covers two wrought iron-cobalt alloy types for use in magnetic components requiring high permeability at and above 1.5 T (15 kG) or high saturation flux density. The specific...
May 1, 2014
Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)
1.1 This specification covers two wrought iron-cobalt alloy types for use in magnetic components requiring high permeability at and above 15 kG (1.5 T) or high magnetic saturation. The specific alloy...
ASTM A801-09
November 1, 2009
Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)
1.1 This specification covers two wrought iron-cobalt alloy types for use in magnetic components requiring high permeability at and above 15 kG (1.5 T) or high magnetic saturation. The specific alloy...
October 1, 2004
Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)
1.1 This specification covers two wrought iron-cobalt alloy types currently manufactured and supplied commercially for use in magnetic components requiring high permeability at and above 15 kG (1.5...
Advertisement