ASTM International - ASTM A424/A424M-09a

Standard Specification for Steel, Sheet, for Porcelain Enameling

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be fabricated from them and, under proper conditions, enameled. The steels are furnished as Type I, Type II, and Type III. Type I and Type II are supplied in two designations, Commercial Steel and Drawing Steel. Type III steel is interstitial-free and does not require a designation.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 Tolerances are found in General Requirements Specifications A568/A568M and A635/A635M. The appropriate General Requirements specification is applied based on the thickness and width of the product ordered.

abstract:

This specification covers standard requirements for sheet steel in coils and cut lengths for porcelain enameling. Heat analysis of Type I, Type II, and Type III steels shall conform to the... View More

Document History

September 1, 2025
Standard Specification for Steel, Sheet, for Porcelain Enameling
1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be...
July 1, 2018
Standard Specification for Steel, Sheet, for Porcelain Enameling
1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be...
Standard Specification for Steel, Sheet, for Porcelain Enameling
1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be...
ASTM A424/A424M-09a
November 1, 2009
Standard Specification for Steel, Sheet, for Porcelain Enameling
1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be...
April 1, 2009
Standard Specification for Steel, Sheet, for Porcelain Enameling
1.1 This specification covers sheet steel in coils and cut lengths for porcelain enameling. The compositions and processing of these steels are such that articles for porcelain enameling may be...
Advertisement