ASTM International - ASTM E405-89(1996)e1

Standard Test Methods for Wear Testing Rotary Operators for Windows

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 4
ICS Code (Doors and windows): 91.060.50
scope:

1.1 These test methods describe the wear testing of gear-type rotary operating devices used for opening and closing windows (Note 1).

1.2 These test methods do not directly determine the effects of varying environmental conditions but may be employed after environmental exposure to evaluate the effect of such exposure.

1.3 These test methods are not intended to evaluate the structural adequacy of the operator in resisting the maximum force to which it may be subjected.

Note 1-Certain types of rotary window operators, such as torque-bar operators and telescopic operators cannot be tested by these test methods.

1.4 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Note 3.

Document History

September 1, 2018
Standard Test Methods for Wear Testing Rotary Operators for Windows
1.1 These test methods describe the wear testing of gear-type rotary operating devices used for opening and closing windows (Note 1). 1.2 These test methods do not directly determine the effects of...
April 1, 2012
Standard Test Methods for Wear Testing Rotary Operators for Windows
1.1 These test methods describe the wear testing of gear-type rotary operating devices used for opening and closing windows (Note 1). 1.2 These test methods do not directly determine the effects of...
April 1, 2004
Standard Test Methods for Wear Testing Rotary Operators for Windows
1.1 These test methods describe the wear testing of gear-type rotary operating devices used for opening and closing windows (Note 1). 1.2 These test methods do not directly determine the effects of...
ASTM E405-89(1996)e1
January 1, 1996
Standard Test Methods for Wear Testing Rotary Operators for Windows
1.1 These test methods describe the wear testing of gear-type rotary operating devices used for opening and closing windows (Note 1). 1.2 These test methods do not directly determine the effects of...
Advertisement