ASTM International - ASTM B22-09e1

Standard Specification for Bronze Castings for Bridges and Turntables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed and expansion bearings in which motion is slow and intermittent. The following Copper Alloys are specified: UNS No. C86300, C90500, C91100, C91300, and C93700.

Note 1-Historically, the alloys in this specification have been used in the applications listed in Appendix X1. Actual practice may vary.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for UNS C86300, C90500, C91100, C91300, or C93700 bronze alloy castings for turntables, movable bridges, and bridge parts. This specification also... View More

Document History

April 1, 2013
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
ASTM B22-09e1
October 1, 2009
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
October 1, 2009
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
October 1, 2009
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
October 1, 2008
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
October 10, 2002
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
January 1, 1995
Standard Specification for Bronze Castings for Bridges and Turntables
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed...
Advertisement