ASTM International - ASTM E430-97

Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Goniophotometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 7
scope:

1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Two test methods, A and B, are provided for evaluating such surface characteristics at specular angles of 30° and 20°, respectively. These test methods are not suitable for diffuse finish surfaces nor do they measure color, another appearance attribute.

1.2 As originally developed by Tingle and others (see Refs 1 and 2), the test methods were applied only to bright metals. Recently they have been applied to high-gloss automotive finishes and other nonmetallic surfaces.

Document History

June 1, 2023
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Abridged Goniophotometry
1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Two test methods, A and B, are provided for evaluating...
November 1, 2019
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Abridged Goniophotometry
1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Two test methods, A and B, are provided for evaluating...
June 1, 2011
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Abridged Goniophotometry
1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Three test methods, A, B and C, are provided for...
June 1, 2005
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Abridged Goniophotometry
The gloss of metallic finishes is important commercially on metals for automotive, architectural, and other uses where these metals undergo special finishing processes to produce the appearances...
January 10, 2003
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Goniophotometry
1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Two test methods, A and B, are provided for evaluating...
ASTM E430-97
July 10, 1997
Standard Test Methods for Measurement of Gloss of High-Gloss Surfaces by Goniophotometry
1.1 These test methods cover the measurement of the reflection characteristics responsible for the glossy appearance of high-gloss surfaces. Two test methods, A and B, are provided for evaluating...
Advertisement