ASTM International - ASTM C146-94a(2009)

Standard Test Methods for Chemical Analysis of Glass Sand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 12
ICS Code (Raw materials and raw glass): 81.040.10
significance And Use:

These test methods can be used to ensure that the chemical composition of the glass sand meets the compositional specification required for this raw material.

These test methods do not... View More

scope:

1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 % alumina (Al2O3). Generally nonclassical, the test methods are rapid and accurate. They include the determination of silica and of total R2O3 (see 11.2.4), and the separate determination of total iron as iron oxide (Fe2O3), titania (TiO2), chromium oxide (Cr2O3), zirconia (ZrO2), and ignition loss. Included are procedures for the alkaline earths and alkalies. High-alumina sands may contain as much as 5 to 6 % total alkalies and alkaline earths. It is recommended that the alkalies be determined by flame photometry and the alkaline earths by absorption spectrophotometry.

1.2 These test methods, if followed in detail, will provide interlaboratory agreement of results.

Document History

July 1, 2026
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99?%+?silica (SiO2)) or for high-alumina sands containing as much as 12?% to 13?%...
June 1, 2021
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99?%?+?silica (SiO2)) or for high-alumina sands containing as much as 12 to 13?%...
October 1, 2014
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 %...
ASTM C146-94a(2009)
November 1, 2009
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99 % + silica (SiO2)) or for high-alumina sands containing as much as 12 to 13 %...
October 1, 2004
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99% + silica (SiO )) or for high-alumina sands containing as much as 12 to 13% alumina...
April 10, 1999
Standard Test Methods for Chemical Analysis of Glass Sand
1.1 These test methods cover the chemical analysis of glass sands. They are useful for either high-silica sands (99% + silica (SiO )) or for high-alumina sands containing as much as 12 to 13% alumina...
Advertisement