ASTM International - ASTM D5928-96(2010)e1
Standard Test Method for Screening of Waste for Radioactivity
| Organization: | ASTM International |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Special wastes): | 13.030.30 |
| ICS Code (Radiation measurements): | 17.240 |
significance And Use:
Most facilities disposing or utilizing waste materials are prohibited from handling wastes that contain radioactive materials. This test method provides the user a rapid method for screening waste... View More
scope:
1.1 This test method covers the screening for α-, β-, and γ radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials.
1.2 This test method is intended to be a gross screening method for determining the presence or absence of radioactive materials in liquid, sludge, or solid waste materials. It is not intended to replace more sophisticated quantitative analytical techniques, but to provide a method for rapidly screening samples for radioactivity above ambient background levels or user-defined criteria, or both, for facilities prohibited from handling radioactive waste.
1.3 This test method may not be suitable for applications such as site assessments and remediation activities.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History