ASTM International - ASTM E454-80(2001)

Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 10
ICS Code (Particle size analysis. Sieving): 19.120
scope:

1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal particle size, and lists standards for openings from 5 in. (125 mm) to 0.127 ( 1/8) in. (3.35 mm) punched with bar sizes and thicknesses of plate for various grades of service. Methods of checking industrial perforated plate and screens are included as information in the Appendix.

1.2 This specification does not apply to perforated plate or screens with round, hexagon, slotted, or other shaped openings.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

September 1, 2021
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
July 1, 2016
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
June 15, 2012
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
November 15, 2011
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
November 1, 2009
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
October 1, 2004
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
January 1, 2001
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
ASTM E454-80(2001)
January 1, 2001
Standard Specification for Industrial Perforated Plate and Screens (Square Opening Series)
1.1 This specification covers the sizes of square opening perforated plate and screens for general industrial uses, including the separating or grading of materials according to designated nominal...
Advertisement