ASTM International - ASTM D5577-94(2010)e1

Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2010
Status: inactive
Page Count: 5
ICS Code (Plastics in general): 83.080.01
significance And Use:

Recycled plastic materials may contain incompatible plastic or other undesirable contaminants that could affect the processing or quality, or both, of the plastic prepared for reuse. Techniques to... View More

scope:

1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper, wood, chemicals, and original-product residues in recycled plastic flakes or pellets. Although no specific methods for identification or characterization of foam products are included, foam products are not excluded from this guide. The methods presented apply to post-consumer plastics.

1.2 For specific procedures existing as ASTM test methods, this guide only lists the appropriate reference. Where no current ASTM standard exists, however, this guide gives procedures for the separation or identification, or both, of specific contaminants. Appendix X1 lists the tests and the specific contaminant addressed by each procedure.

1.3 This guide does not include procedures to quantify the contaminants unless this information is available in referenced ASTM standards.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

Document History

May 15, 2026
Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics
1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper,...
April 1, 2019
Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics
1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper,...
ASTM D5577-94(2010)e1
January 1, 2010
Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics (Withdrawn 2019)
1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper,...
January 10, 2003
Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics
1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper,...
January 1, 1994
Standard Guide for Techniques to Separate and Identify Contaminants in Recycled Plastics
1.1 This guide is intended to provide information on available methods for the separation and classification of contaminants such as moisture, incompatible polymers, metals, adhesives, glass, paper,...
Advertisement