ASTM International - ASTM D5680-10
Standard Practice for Sampling Unconsolidated Solids in Drums or Similar Containers
| Organization: | ASTM International |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
significance And Use:
This practice is intended for use in collecting samples of unconsolidated solid materials from drums or similar containers, including those that are unstable, ruptured, or compromised otherwise.... View More
scope:
1.1 This practice covers typical equipment and methods for collecting samples of unconsolidated solids in drums or similar containers. These methods are adapted specifically for sampling drums having a volume of 110 U.S. gal (416 L) or less. These methods are applicable to hazardous material, product, or waste. Specific sample collection and handling requirements should be described in the site-specific work plan.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History