ASTM International - ASTM B970-09

Standard Test Method for Cleanliness of Powder Metallurgy (PM) Bearings and Structural Parts (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 3
ICS Code (Bearings in general): 21.100.01
significance And Use:

Residue on a bearing may be detrimental to its longevity due to abrasive wear.

Residue on structural parts may affect the fit of assemblies or disturb the performance of the entire piece of... View More

scope:

1.1 This test method covers a quantitative procedure to determine the cleanliness of PM bearings and structural parts.    

1.2 This is a laboratory test consisting of cleaning sample parts under controlled conditions and calculating the amount or percent of residue from the mass of the removed contaminants.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM B970-09
November 1, 2009
Standard Test Method for Cleanliness of Powder Metallurgy (PM) Bearings and Structural Parts (Withdrawn 2016)
1.1 This test method covers a quantitative procedure to determine the cleanliness of PM bearings and structural parts.     1.2 This is a laboratory test consisting of cleaning sample parts under...
Advertisement