ASTM International - ASTM D2969-04(2010)

Standard Test Methods for Steel Tire Cords

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2010
Status: inactive
Page Count: 17
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Tyres in general): 83.160.01
significance And Use:

The procedures in Test Methods D2969 for the determination of the properties of steel tire cord and related materials are considered satisfactory for acceptance testing of commercial shipments of... View More

scope:

1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test similar cords or filaments used for reinforcing other rubber products. The steel cords may be wound on spools or beams. The steel cords may also be woven into fabric, in which case they must be removed from the fabric prior to testing.

Note 1-For other methods of testing tire cords and tire cord fabrics, refer to Methods D885, Test Methods D1871, Specifications , and Test Methods D2692 and D2970/D2970M. For tolerances on tire cords and tire cord fabrics, refer to Specifications and Methods D885.

1.2 These test methods include test procedures only; they do not establish specifications or tolerances.

Document History

February 1, 2025
Standard Test Methods for Steel Tire Cords
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods can be used to test...
May 15, 2014
Standard Test Methods for Steel Tire Cords (Withdrawn 2023)
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test...
ASTM D2969-04(2010)
January 1, 2010
Standard Test Methods for Steel Tire Cords
The procedures in Test Methods D2969 for the determination of the properties of steel tire cord and related materials are considered satisfactory for acceptance testing of commercial shipments of...
October 1, 2004
Standard Test Methods for Steel Tire Cords
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test...
September 10, 2002
Standard Test Methods for Steel Tire Cords
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test...
April 10, 2000
Standard Test Methods for Steel Tire Cords
1.1 These test methods cover the testing of cords made from steel that are specifically designed for use in the reinforcement of pneumatic tires. By agreement, these test methods may be used to test...
Advertisement