ASTM International - ASTM E479-91(2000)

Standard Guide for Preparation of a Leak Testing Specification

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 5
ICS Code (Other methods of testing of metals): 77.040.99
scope:

1.1 This standard is intended as a guide. It enumerates factors to be considered in preparing a definitive specification for maximum permissible gas leakage of a component, device, or system. The guide relates and provides examples of data for the preparation of leak testing specifications. It is primarily applicable for use in specifying halogen leak testing methods.

1.2 Two types of specifications are described:

1.2.1 Operational specifications (OS), and

1.2.2 Testing specifications (TS):

1.2.2.1 Total, and

1.2.2.2 Each leak.

1.3 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2006
Standard Guide for Preparation of a Leak Testing Specification (Withdrawn 2014)
For any product to be tested the geometrical complexity will vary widely. However, the basic concept of determining an operative leakage specification regardless of geometries is much the same for...
ASTM E479-91(2000)
January 1, 2000
Standard Guide for Preparation of a Leak Testing Specification
1.1 This standard is intended as a guide. It enumerates factors to be considered in preparing a definitive specification for maximum permissible gas leakage of a component, device, or system. The...
Advertisement