ASTM International - ASTM A668/A668M-04(2009)

Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 8
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications such as pressure vessels, railroad use, turbine generators, gearing, and others involving special temperature requirements.

1.2 Hot-rolled or cold finished bars are not within the scope of this specification.

1.3 Six classes of carbon steel and seven classes of alloy steel forgings are listed (see Section 7) , which indicates their required heat treatments, as well as mechanical properties.

1.4 Provision, with the suffix H for certification and marking, for the supply of forgings after hardness testing only.

1.5 Supplementary requirements, including those in Specification A788/A788M, of an optional nature are provided. These shall apply only when specified by the purchaser.

1.6 Appendix X1 lists the current classes corresponding to the various classes of Specifications A235, A237, and A243, which have been superseded by this specification.

1.7 The values stated in either inch-pound units or SI units are to be regarded separately as the standard; within the text and tables, the SI units are shown in brackets. The values stated in each system are not exactly equivalent; therefore; each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.8 Unless the order specifies the applicable "M" specification, the forgings shall be furnished to the inch-pound units

abstract:

This specification deals with the standard requirements for untreated and heat-treated carbon and alloy steel forgings for general industrial use. This specification covers six classes of carbon... View More

Document History

May 1, 2023
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 15, 2022
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
November 1, 2021
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
September 1, 2021
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 1, 2020
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
March 1, 2020
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
September 1, 2019
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 1, 2019
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 1, 2017
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 1, 2016
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
March 1, 2015
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
October 1, 2014
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
June 1, 2013
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
June 1, 2013
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
ASTM A668/A668M-04(2009)
October 1, 2009
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
March 1, 2004
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
July 10, 2002
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
July 10, 2002
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
May 10, 1996
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
1.1 This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. Other ASTM specifications for forgings are available for specific applications...
Advertisement