ASTM International - ASTM C1334-05(2010)

Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2010
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the requirements of Specification C788 prior to conversion into nuclear grade UO2 powder with a 235U content of less than 5 %. This specification defines the impurity and uranium isotope limits for such urania powders that are to be dissolved prior to processing to nuclear grade UO2 as defined in Specification C753.

1.2 This specification provides the nuclear industry with a general standard for such uranium oxide powders. It recognizes the diversity of conversion processes and the processes to which such powders are subsequently to be subjected (for instance, by solvent extraction). It is therefore anticipated that it may be necessary to include supplementary specification limits by agreement between the buyer and seller.

1.3 The scope of this specification does not comprehensively cover all provisions for preventing criticality accidents, for health and safety, or for shipping. Observance of this specification does not relieve the user of the obligation to conform to all international, national, state and local regulations for processing, shipping, or any other way of using urania powders (see 2.2 and 2.3).

Document History

July 1, 2022
Standard Specification for Uranium Oxides with a?235U Content of Less Than 5?% for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the...
January 15, 2016
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the...
ASTM C1334-05(2010)
March 1, 2010
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the...
January 1, 2005
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the...
January 1, 2005
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the...
June 10, 2000
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5% for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
1.1 This specification covers uranium trioxide (UO3 ) or U3 O8 powders, or mixtures of the two, that are intended for dissolution into uranyl nitrate solution meeting the requirements of...
Advertisement