ASTM International - ASTM A958/A958M-10

Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 5
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades.

1.2 Several classes are covered and are designated by chemical composition as shown in Table 1.

1.3 Options for tensile properties are shown in Tables 2 and 3.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers carbon and low-alloy steel castings. The steel specimens shall be heat treated and shall conform to the required values of austenitizing temperature and tempering... View More

Document History

March 1, 2024
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to those of the standard wrought grades. 1.2 Several classes are covered and are designated by...
May 1, 2017
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several classes are covered and are designated by...
December 1, 2015
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several classes are covered and are designated by...
March 1, 2014
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several classes are covered and are designated by...
ASTM A958/A958M-10
April 1, 2010
Standard Specification for Steel Castings, Carbon and Alloy, with Tensile Requirements, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several classes are covered and are designated by...
Advertisement