ASTM International - ASTM E518-00a

Standard Test Methods for Flexural Bond Strength of Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2000
Status: inactive
Page Count: 5
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided:

1.1.1 Test Method A -Simply supported beam with third-point loading.

1.1.2 Test Method B -Simply supported beam with uniform loading.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2009
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A—Simply supported beam with third-point...
June 10, 2003
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
December 10, 2002
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
ASTM E518-00a
August 10, 2000
Standard Test Methods for Flexural Bond Strength of Masonry
1.1 These test methods cover determination of the flexural bond strength of unreinforced masonry assemblages. Two procedures are provided: 1.1.1 Test Method A -Simply supported beam with third-point...
Advertisement