ASTM International - ASTM D5471-10
Standard Specification for O-Xylene 980
| Organization: | ASTM International |
| Publication Date: | 15 February 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Aromatic hydrocarbons): | 71.080.15 |
scope:
1.1 This specification covers a grade of o-xylene identified as ortho-Xylene 980.
1.2 The following applies to all specified limits in this specification: for purposes of determining conformance with this specification, an observed value or a calculated value shall be rounded off to the nearest unit in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 Consult current OSHA regulations and supplier's Material Safety Data Sheets, and local regulations for all materials used in this specification.
abstract:
This specification covers a grade of o-xylene identified as ortho-Xylene 980. O-xylene 980 shall be tested and sampled in accordance with standard test methods and practices and shall conform to... View More
Document History