ASTM International - ASTM F1750-05(2010)

Specification for Paintball Marker Threaded-Propellant Source Interface

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2010
Status: inactive
Page Count: 2
ICS Code (Other sports equipment and facilities): 97.220.99
scope:

1.1 This specification covers the male and female threaded connectors used to interface a propellant source with a working pressure of 10 342 kPa (1800 psig) or less to a paintball marker.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the male and female threaded connectors used to interface a propellant source to a paintball marker. The male connector shall incorporate a means for propellant shutoff... View More

Document History

October 1, 2025
Standard Specification for Paintball Marker Threaded-Propellant Source Interface
1.1 This specification covers the male and female threaded connectors used to interface a propellant source with a normal working output pressure of 10?342 kPa (1800 psig) or less to a paintball...
April 1, 2020
Standard Specification for Paintball Marker Threaded-Propellant Source Interface
1.1 This specification covers the male and female threaded connectors used to interface a propellant source with a normal working output pressure of 10 342 kPa (1800 psig) or less to a paintball...
April 1, 2016
Standard Specification for Paintball Marker Threaded-Propellant Source Interface
1.1 This specification covers the male and female threaded connectors used to interface a propellant source with a normal working output pressure of 10 342 kPa (1800 psig) or less to a paintball...
April 1, 2015
Standard Specification for Paintball Marker Threaded-Propellant Source Interface
1.1 This specification covers the male and female threaded connectors used to interface a propellant source with a working pressure of 10 342 kPa (1800 psig) or less to a paintball marker. 1.2 The...
March 1, 2011
Specification for Paintball Marker Threaded-Propellant Source Interface
This specification covers the male and female threaded connectors used to interface a propellant source to a paintball marker. The male connector shall incorporate a means for propellant shutoff that...
ASTM F1750-05(2010)
February 1, 2010
Specification for Paintball Marker Threaded-Propellant Source Interface
This specification covers the male and female threaded connectors used to interface a propellant source to a paintball marker. The male connector shall incorporate a means for propellant shutoff that...
September 15, 2005
Specification for Paintball Marker Threaded-Propellant Source Interface
This specification covers the male and female threaded connectors used to interface a propellant source to a paintball marker. The male connector shall incorporate a means for propellant shutoff that...
January 1, 1996
Standard Specification for Paintball Gun Threaded-Propellant Source Interface
1.1 This specification covers the male and female threaded connectors used to interface a propellant source of 10 342 kPa (1800 psig) or less to a paintball gun. 1.2 The values stated in SI units are...
Advertisement