ASTM International - ASTM A554-10

Standard Specification for Welded Stainless Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in Table 1.

1.2 This specification covers as-welded or cold-reduced mechanical tubing in sizes to 16 in. (406.4 mm) outside dimension, and in wall thicknesses 0.020 in. (0.51 mm) and over.

1.3 Tubes shall be furnished in one of the following shapes as specified by the purchaser: round, square, rectangular, or special.

1.4 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This guide covers standard specification for welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The tubes shall... View More

Document History

April 1, 2026
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic, ferritic, martensitic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other...
March 1, 2021
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic, ferritic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications...
March 1, 2016
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic, ferritic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications...
September 1, 2015
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic, ferritic, and austenitic-ferritic duplex stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications...
January 1, 2015
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic and ferritic stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical...
July 1, 2014
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic and ferritic stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical...
April 1, 2013
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic and ferritic stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical...
October 15, 2011
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded austenitic and ferritic stainless steel mechanical tubing intended for use in ornamental, structural, exhaust, and other applications where appearance, mechanical...
ASTM A554-10
April 1, 2010
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in...
October 1, 2008
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in...
March 1, 2008
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in...
September 10, 2003
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in ....
October 4, 1999
Standard Specification for Welded Stainless Steel Mechanical Tubing
1.1 This specification covers welded stainless steel tubing for mechanical applications where appearance, mechanical properties, or corrosion resistance is needed. The grades covered are listed in...
Advertisement