ASTM International - ASTM C1084-10

Standard Test Method for Portland-Cement Content of Hardened Hydraulic-Cement Concrete (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 6
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method consists of two independent procedures: an oxide-analysis procedure that consists of two sub-procedures and an extraction procedure. Each procedure requires a substantial degree... View More

scope:

1.1 This test method covers the determination of portland-cement content of a sample of hardened hydraulic-cement concrete.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Disposal of some or all of the chemicals used in this method may require adherence to EPA or other regulatory guidelines.

Document History

December 15, 2019
Standard Test Method for Portland-Cement Content of Hardened Hydraulic-Cement Concrete
3.1 This test method consists of two independent procedures: an oxide-analysis procedure that consists of two sub-procedures and an extraction procedure. Each procedure requires a substantial degree...
ASTM C1084-10
April 1, 2010
Standard Test Method for Portland-Cement Content of Hardened Hydraulic-Cement Concrete (Withdrawn 2019)
This test method consists of two independent procedures: an oxide-analysis procedure that consists of two sub-procedures and an extraction procedure. Each procedure requires a substantial degree of...
January 10, 2002
Standard Test Method for Portland-Cement Content of Hardened Hydraulic-Cement Concrete
1.1 This test method covers the determination of portland-cement content of a sample of hardened hydraulic-cement concrete. 1.2 The values stated in SI units are to be regarded as the standard. The...
January 10, 2002
Standard Test Method for Portland-Cement Content of Hardened Hydraulic-Cement Concrete
This test method consists of two independent procedures: an oxide-analysis procedure that consists of two sub-procedures and an extraction procedure. Each procedure requires a substantial degree of...
Advertisement