ASTM International - ASTM G100-89(2010)e1

Standard Test Method for Conducting Cyclic Galvanostaircase Polarization

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 4
ICS Code (Surface treatment): 25.220.20
significance And Use:

In this test method, susceptibility to localized corrosion of aluminum is indicated by a protection potential (Eprot) determined by cyclic galvanostaircase polarization (1). The more... View More

scope:

1.1 This test method covers a procedure for conducting cyclic galvanostaircase polarization (GSCP) to determine relative susceptibility to localized corrosion (pitting and crevice corrosion) for aluminum alloy 3003-H14 (UNS A93003) (1). It may serve as guide for examination of other alloys (2-5). This test method also describes a procedure that can be used as a check for one's experimental technique and instrumentation.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2021
Standard Test Method for Conducting Cyclic Galvanostaircase Polarization
3.1 In this test method, susceptibility to localized corrosion of aluminum is indicated by a protection potential (Eprot) determined by cyclic galvanostaircase polarization (1). The more noble this...
November 1, 2015
Standard Test Method for Conducting Cyclic Galvanostaircase Polarization
3.1 In this test method, susceptibility to localized corrosion of aluminum is indicated by a protection potential (Eprot) determined by cyclic galvanostaircase polarization (1). The more noble this...
ASTM G100-89(2010)e1
May 1, 2010
Standard Test Method for Conducting Cyclic Galvanostaircase Polarization
In this test method, susceptibility to localized corrosion of aluminum is indicated by a protection potential (Eprot) determined by cyclic galvanostaircase polarization (1). The more noble this...
November 1, 2004
Standard Test Method for Conducting Cyclic Galvanostaircase Polarization
1.1 This test method covers a procedure for conducting cyclic galvanostaircase polarization (GSCP) to determine relative susceptibility to localized corrosion (pitting and crevice corrosion) for...
August 10, 1999
Standard Test Method for Conducting Cyclic Galvanostaircase Polarization
1.1 This test method gives a procedure for conducting cyclic galvanostaircase polarization (GSCP) to determine relative susceptibility to localized corrosion (pitting and crevice corrosion) for...
Advertisement