ASTM International - ASTM B972-10
Standard Specification for Nickel-Coated Braid and Ribbon Flat Copper Wire Intended for use in Electronic Application
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1).
1.2 Two classes of nickel-coated braid and ribbon flat copper wire are covered as follows:
1.2.1 Class A- Annealed temper.
1.2.2 Class H- Hard-drawn.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application. Two classes of nickel-coated braid and ribbon flat copper wire are covered: Class A... View More
Document History