ASTM International - ASTM B973-10
Standard Specification for Tin-Coated Braid and Ribbon Flat Copper Wire intended for use in Electronic Application
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers tin-coated hard-drawn copper braid and ribbon flat wire intended for electronic application. The tin shall be electroplated for the coating and shall be commercially... View More
Document History