ASTM International - ASTM E2627-10
Standard Practice for Determining Average Grain Size Using Electron Backscatter Diffraction (EBSD) in Fully Recrystallized Polycrystalline Materials
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
This practice provides a way to estimate the average grain size of polycrystalline materials. It is based on EBSD measurements of crystallographic orientation which are inherently quantitative in... View More
scope:
1.1 This practice is used to determine grain size from measurements of grain areas from automated electron backscatter diffraction (EBSD) scans of polycrystalline materials.
1.2 The intent of this practice is to standardize operation of an automated EBSD instrument to measure ASTM G directly from crystal orientation. The guidelines and caveats of E112 apply here, but the focus of this standard is on EBSD practice.
1.3 This practice is only applicable to fully recrystallized materials.
1.4 This practice is applicable to any crystalline material which produces EBSD patterns of sufficient quality that a high percentage of the patterns can be reliably indexed using automated indexing software.
1.5 The practice is applicable to any type of grain structure or grain size distribution.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History