ASTM International - ASTM B174-10

Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 5
ICS Code (Cables): 29.060.20
scope:

1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1 and Explanatory Note 2).

1.2 Coated wires shall include only those wires with finished diameters and densities substantially equal to the respective diameters and densities of uncoated wires.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3.1 For conductor sizes designated by AWG or kcmil, the requirements in SI units have been numerically converted from corresponding values, stated or derived, in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units.

abstract:

This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors. Coated wires shall... View More

Document History

October 1, 2024
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1...
April 1, 2017
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1...
April 1, 2015
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1...
ASTM B174-10
April 1, 2010
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1...
March 15, 2007
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors. Coated wires shall...
October 10, 2002
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Note 1...
January 1, 1995
Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
1.1 This specification covers bare bunch-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Notes...
Advertisement