ASTM International - ASTM B956-10
Standard Specification for Welded Copper and Copper-Alloy Condenser and Heat Exchanger Tubes with Integral Fins
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
1.1 This specification establishes the requirements for heat exchanger tubes manufactured from forge-welded copper and copper alloy tubing in straight lengths on which the external or internal surface, or both, has been modified by cold forming process to produce an integral enhanced surface for improved heat transfer.
1.2 Units-The values stated in either inch-pounds units or SI units are to be regarded separately as the standard. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems could result in non-conformance with the specification.
1.2.1 Within the text, the SI units are shown in brackets.
1.3 The tubes are typically used in surface condensers, evaporators, and heat exchangers.
abstract:
This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be... View More
Document History