ASTM International - ASTM C285-10

Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 3
ICS Code (Enamels): 25.220.50
significance And Use:

The fineness of the frit has a direct bearing on many of its properties, such as fusibility, tearing, gloss, opacity, suspension in the slip, and ease of spraying.

scope:

1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-μm) or No. 325 (45-μm) sieve.

1.2 The two methods appear as follows:

Document History

November 1, 2024
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-μm) or No. 325 (45-μm)...
November 1, 2020
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-μm) or No. 325 (45-μm)...
May 1, 2015
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-μm) or No. 325 (45-μm)...
ASTM C285-10
April 1, 2010
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-μm) or No. 325 (45-μm)...
September 15, 2005
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-m) or No. 325 (45-m)...
June 24, 1988
Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
1.1 These test methods cover the determination of the fineness of frit in wet- or dry-milled porcelain enamels and other ceramic coatings for metals by means of the No. 200 (75-m) or No. 325 (45-μm)...
Advertisement