ASTM International - ASTM C977-03(2009)

Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2009
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2).

Note 1-Quicklime and hydrated lime act upon clay soils and may render such soils suitable for highway construction and for other load-bearing applications. In most cases, lime causes finely divided clay particles to agglomerate into coarser particles which improves load-bearing properties and subsequently the lime-treated soil hardens by chemical reaction.

Note 2-No attempt is made to present requirements for by-product lime, commercial lime slurry, etc. Specification requirements for these materials could be better determined on a local basis.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesium lime, for use in stabilization of soils. Quicklime and hydrated lime for soil stabilization... View More

Document History

June 1, 2024
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (see Note 2). Note 1: Quicklime and hydrated lime...
October 1, 2018
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (see Note 2). Note 1: Quicklime and hydrated lime...
November 1, 2010
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2). Note 1—Quicklime and hydrated lime...
ASTM C977-03(2009)
December 1, 2009
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2). Note 1—Quicklime and hydrated lime...
May 10, 2003
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2). Note 1—Quicklime and hydrated lime...
June 10, 2002
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification pertains to quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2). Note 1—Quicklime and hydrated lime...
June 10, 2000
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization
1.1 This specification covers quicklime and hydrated lime, either high calcium, dolomitic, or magnesian lime, for use in stabilization of soils (See Note 2). Note 1-Quicklime and hydrated lime act...
Advertisement