ASTM International - ASTM E963-95(2010)

Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 4
ICS Code (Nickel, chromium and their alloys): 77.120.40
significance And Use:

This practice can be used to extract carbides, borides, TCP and GCP phases, which can then be qualitatively or quantitatively analyzed by X-ray diffraction or microanalysis.

Careful control... View More

scope:

1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base gamma prime strengthened alloys. Contamination of the extracted residue by coarse matrix (gamma) or gamma prime particles, or both, reflects the condition of the alloy rather than the techniques mentioned in this procedure.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2017
Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte (Withdrawn 2018)
1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base...
ASTM E963-95(2010)
April 1, 2010
Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte
1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base...
November 1, 2004
Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte
1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 0) in nickel and nickel-iron base...
January 1, 2000
Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte
1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base...
January 1, 2000
Standard Practice for Electrolytic Extraction of Phases from Ni and Ni-Fe Base Superalloys Using a Hydrochloric-Methanol Electrolyte
1.1 This practice covers a procedure for the isolation of carbides, borides, TCP (topologically close-packed), and GCP (geometrically close-packed) phases (Note 1) in nickel and nickel-iron base...
Advertisement