ASTM International - ASTM C147-86(2010)

Standard Test Methods for Internal Pressure Strength of Glass Containers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2010
Status: inactive
Page Count: 3
ICS Code (Glass products): 81.040.30
scope:

1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of containers manufactured to contain products reasonably expected to develop a sustained pressure of 138 kPa (20 psi) or greater, after processing. Two test methods are covered as follows:

abstract:

These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of... View More

Document History

August 1, 2020
Standard Test Methods for Internal Pressure Strength of Glass Containers
1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
November 1, 2015
Standard Test Methods for Internal Pressure Strength of Glass Containers
1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
ASTM C147-86(2010)
March 1, 2010
Standard Test Methods for Internal Pressure Strength of Glass Containers
These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
January 1, 2000
Standard Test Methods for Internal Pressure Strength of Glass Containers
1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
January 1, 2000
Standard Test Methods for Internal Pressure Strength of Glass Containers
1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
May 1, 1991
Standard Test Methods for Internal Pressure Strength of Glass Containers
1.1 These test methods cover the determination of the breaking strength of glass containers when subjected to internal pressure. These test methods are intended to determine the pressure strength of...
Advertisement