ASTM International - ASTM B860-09ae1
Standard Specification for Zinc Master Alloys for Use in Hot Dip Galvanizing
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers zinc master alloys which are used in hot dip galvanizing for the purpose of adjusting the concentration of certain alloying elements in the molten zinc bath. Table 1 covers the chemical composition of these materials which include six master alloys of zinc-aluminum (brightener) and one master alloy of zinc-antimony.
abstract:
This specification covers zinc master alloys which are used in hot dip galvanizing for the purpose of adjusting the concentration of certain alloying elements in the molten zinc bath. The paper... View More
Document History