ASTM International - ASTM E2734/E2734M-10
Standard Specification for Dimensions of Knife-Edge Flanges
| Organization: | ASTM International |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
1.1 This standard specifies the dimensions of knife-edge style flanges and their associated gaskets used in vacuum systems for pressures ranging from 105 Pa to 10-11 Pa. Such flanges are widely used throughout vacuum technology applications in semiconductor processing tools, surface analysis systems, space simulation systems, and general research requiring vacuum.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History