ASTM International - ASTM D2048-10
Standard Test Method for Powdering of Floor Polish Films
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
| ICS Code (Cleaning appliances): | 97.080 |
significance And Use:
This is a comparative test method. If this method does not indicate powdering, it is still possible that the product in actual use may powder.
scope:
1.1 This test method covers a bench procedure for the determination of the degree of powdering of floor polishes under ambient conditions as well as conditions of low relative humidity.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History