DS/EN 61310-3

Safety of machinery - Indication, marking and actuation - Part 3: Requirements for the location and operation of actuators

inactive
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 39
ICS Code (Safety of machinery): 13.110
scope:

This part of IEC 61310 specifies safety-related requirements for actuators, operated by the hand or by other parts of the human body, at the man-machine interface. It is based on IEC 60447, but is also applicable to non-electrotechnical technologies, such as mechanical and fluid powered systems. It covers single actuators as well as groups of actuators forming part of an assembly.

Document History

February 28, 2008
Safety of machinery - Indication, marking and actuation - Part 3: Requirements for the location and operation of actuators
This part of IEC 61310 specifies safety-related requirements for actuators, operated by the hand or by other parts of the human body, at the human-machine interface. It gives general requirements...
December 2, 2006
Safety of machinery - Indication, marking and actuation -- Part 3: Requirements for the location and operation of actuators
A description is not available for this item.
DS/EN 61310-3
December 23, 1999
Safety of machinery - Indication, marking and actuation - Part 3: Requirements for the location and operation of actuators
This part of IEC 61310 specifies safety-related requirements for actuators, operated by the hand or by other parts of the human body, at the man-machine interface. It is based on IEC 60447, but is...
Advertisement