ASTM International - ASTM B654/B654M-10

Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 5
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers hafnium alloyed niobium foil, sheet, strip, and plate.

1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10 % hafnium and 1 % titanium.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 14, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers foils, sheets, strips, and plates made from UNS R04295 hafnium alloyed niobium ingots and billets. The materials should be in the annealed condition unless otherwise... View More

Document History

April 1, 2025
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium alloyed niobium foil, sheet, strip, and plate. 1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10?%...
October 1, 2018
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium alloyed niobium foil, sheet, strip, and plate. 1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10 %...
ASTM B654/B654M-10
May 1, 2010
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium alloyed niobium foil, sheet, strip, and plate. 1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10 %...
May 1, 2004
Standard Specification for Niobium-Hafnium Alloy Foil, Sheet, Strip, and Plate
1.1 This specification covers hafnium alloyed niobium foil, sheet, strip, and plate. 1.2 The material covered by this specification is R04295, niobium-base alloy containing approximately 10 % hafnium...
Advertisement