ASTM International - ASTM D7601-10

Standard Practice for Pressure Driven Membrane Separation Element/Bundle Evaluation (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 4
ICS Code (Sewage water): 13.060.30
significance And Use:

Water treatment membrane devices can be used to produce potable water from brackish supplies and seawater as well as to upgrade the quality of industrial water. This standard permits the... View More

scope:

1.1 This practice covers the inspection, performance testing, autopsy and analytical work associated with evaluating pressure driven membrane separation elements (MF, UF, NF and RO).

1.2 This practice is applicable for elements when newly manufactured or at any time during their operation in a water treatment facility. The Analytical section covers only membrane surface and foulant analyses.

1.3 The data derived from these tests should be evaluated versus newly manufactured elements/bundles or against operating systems when they were initially brought on-stream, or both. Industry norms can also be used for comparative purposes.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2019
Standard Practice for Pressure Driven Membrane Separation Element/Bundle Evaluation
1.1 This practice covers the inspection, performance testing, autopsy, and analytical work associated with evaluating pressure driven membrane separation elements (microfiltration (MF),...
ASTM D7601-10
May 1, 2010
Standard Practice for Pressure Driven Membrane Separation Element/Bundle Evaluation (Withdrawn 2019)
1.1 This practice covers the inspection, performance testing, autopsy and analytical work associated with evaluating pressure driven membrane separation elements (MF, UF, NF and RO). 1.2 This...
Advertisement