ASTM International - ASTM A1031/A1031M-10

Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507.

1.2 The product is available in three designations: Alloy Steel, Drawing Steel, and Structural Alloy Steel.

1.3 Alloy steel is furnished to chemical composition requirements and is intended primarily for general or miscellaneous use where bending and moderate forming is a requirement.

1.4 Drawing steel is produced principally for applications involving severe cold plastic deformation such as deep drawn or severely formed parts.

1.4.1 Drawing steel may be furnished in several conditions, heat treatments, surface finishes, and edges, as specified herein.

1.5 Structural steel is furnished to chemical composition requirements and to specific mechanical property requirements which may include tension tests, hardness tests, or other commonly accepted mechanical tests.

1.5.1 The formability of structural steel decreases with increasing yield strength or hardness. Therefore, product design in relation to the mechanical properties of the grade used must be considered.

1.6 This material is available only in coils described as follows:

abstract:

This specification deals with the hot-rolled, heavy thickness coils available for three designations: alloy steel, drawing steel, and structural alloy steel. Alloy steel is intended for general or... View More

Document History

November 1, 2025
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507. 1.2 The product is available in three designations: alloy steel, drawing...
September 1, 2017
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507. 1.2 The product is available in three designations: Alloy Steel, Drawing...
May 1, 2012
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507. 1.2 The product is available in three designations: Alloy Steel, Drawing...
ASTM A1031/A1031M-10
May 1, 2010
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507. 1.2 The product is available in three designations: Alloy Steel, Drawing...
November 1, 2009
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Alloy, Drawing Steel and Structural Steel, Hot-Rolled
1.1 This specification covers hot-rolled, heavy thickness coils beyond the size limits of Specifications A506 and A507. 1.2 The product is available in three designations: Alloy Steel, Drawing...
Advertisement